3M Standard Abrasives 705927 A/O Aluminum Oxide AO Slotted Cloth Disc - Threaded Arbor Attachment - 2 in Diameter - 41446 66000090465

Description
Standard Abrasives 705927 slotted cloth disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the slotted cloth disc forming a grit of 80. The threaded arbor attachment allows for easy mounting to the tool or pad.
Description
Standard Abrasives 705927 slotted cloth disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the slotted cloth disc forming a grit of 80. The threaded arbor attachment allows for easy mounting to the tool or pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705927 A/O Aluminum Oxide AO Slotted Cloth Disc - Threaded Arbor Attachment - 2 in Diameter - 41446 - 051115-41446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705927 A/O Aluminum Oxide AO Slotted Cloth Disc - Threaded Arbor Attachment - 2 in Diameter - 41446
051115-41446
Standard Abrasives 705927 A/O Aluminum Oxide AO Slotted Cloth Disc - Threaded Arbor Attachment - 2 in Diameter - 41446 051115-41446
Standard Abrasives 705927 slotted cloth disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the slotted cloth disc forming a grit of 80. The threaded arbor attachment allows for easy mounting to the tool or pad.

Standard Abrasives 705927 slotted cloth disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the slotted cloth disc forming a grit of 80. The threaded arbor attachment allows for easy mounting to the tool or pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-41446
Product Name Standard Abrasives 705927 A/O Aluminum Oxide AO Slotted Cloth Disc - Threaded Arbor Attachment - 2 in Diameter - 41446
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Norton Gold Reserve AO Coarse Grit Paper PSA Disc Roll - 63642506182 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details