3M Standard Abrasives 727382 A/Z Alumina Zirconia AZ Square Pad 36 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 41427 66000090275

Description
Standard Abrasives 727382 square pad uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the square pad forming a grit of 36. The square pad has a width of 2 1/2 in and length of 2 1/2 in.
Description
Standard Abrasives 727382 square pad uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the square pad forming a grit of 36. The square pad has a width of 2 1/2 in and length of 2 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727382 A/Z Alumina Zirconia AZ Square Pad 36 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 41427 - 051115-41427 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727382 A/Z Alumina Zirconia AZ Square Pad 36 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 41427
051115-41427
Standard Abrasives 727382 A/Z Alumina Zirconia AZ Square Pad 36 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 41427 051115-41427
Standard Abrasives 727382 square pad uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the square pad forming a grit of 36. The square pad has a width of 2 1/2 in and length of 2 1/2 in.

Standard Abrasives 727382 square pad uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the square pad forming a grit of 36. The square pad has a width of 2 1/2 in and length of 2 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41427
Product Name Standard Abrasives 727382 A/Z Alumina Zirconia AZ Square Pad 36 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 41427
Abrasive Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 1235764 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 36
View Details
Norton Blaze CA Coarse Grit Cross Pad - 66261194504 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details