3M Standard Abrasives 727380 A/Z Alumina Zirconia AZ Square Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 3/4 in Pad Thickness - 41425 66000090259

Description
Standard Abrasives 727380 square pad uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the square pad forming a grit of 60. The square pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 727380 square pad uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the square pad forming a grit of 60. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727380 A/Z Alumina Zirconia AZ Square Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 3/4 in Pad Thickness - 41425 - 051115-41425 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727380 A/Z Alumina Zirconia AZ Square Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 3/4 in Pad Thickness - 41425
051115-41425
Standard Abrasives 727380 A/Z Alumina Zirconia AZ Square Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 3/4 in Pad Thickness - 41425 051115-41425
Standard Abrasives 727380 square pad uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the square pad forming a grit of 60. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 727380 square pad uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the square pad forming a grit of 60. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41425
Product Name Standard Abrasives 727380 A/Z Alumina Zirconia AZ Square Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 3/4 in Pad Thickness - 41425
Abrasive Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Grit Square Pad - 66261194531 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205868 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 40
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details