3M Standard Abrasives 713411 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 41421 66000090218

Description
Standard Abrasives 713411 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 1/2 in and length of 4 1/2 in.
Description
Standard Abrasives 713411 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 1/2 in and length of 4 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713411 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 41421 - 051115-41421 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713411 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 41421
051115-41421
Standard Abrasives 713411 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 41421 051115-41421
Standard Abrasives 713411 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 1/2 in and length of 4 1/2 in.

Standard Abrasives 713411 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 1/2 in and length of 4 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41421
Product Name Standard Abrasives 713411 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 41421
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Merit AO Coarse Grit Cross Pad - 8834182135 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details