3M Standard Abrasives 721368 A/O Aluminum Oxide AO Cross Pad 60 Grit - 4 in Width x 4 in Length - 1 1/2 in Pad Thickness - 41420 66000090200

Description
Standard Abrasives 721368 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 4 in and length of 4 in.
Description
Standard Abrasives 721368 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 4 in and length of 4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 721368 A/O Aluminum Oxide AO Cross Pad 60 Grit - 4 in Width x 4 in Length - 1 1/2 in Pad Thickness - 41420 - 051115-41420 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 721368 A/O Aluminum Oxide AO Cross Pad 60 Grit - 4 in Width x 4 in Length - 1 1/2 in Pad Thickness - 41420
051115-41420
Standard Abrasives 721368 A/O Aluminum Oxide AO Cross Pad 60 Grit - 4 in Width x 4 in Length - 1 1/2 in Pad Thickness - 41420 051115-41420
Standard Abrasives 721368 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 4 in and length of 4 in.

Standard Abrasives 721368 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 4 in and length of 4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41420
Product Name Standard Abrasives 721368 A/O Aluminum Oxide AO Cross Pad 60 Grit - 4 in Width x 4 in Length - 1 1/2 in Pad Thickness - 41420
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2795108 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Merit AO Coarse Grit Square Pad - 8834184125 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
View Details
Ultra Precision Polishing Pads - F1-70DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details