3M Standard Abrasives 724961 A/O Aluminum Oxide AO Cross Pad P120 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 41418 66000090184

Description
Standard Abrasives 724961 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 4 in and length of 4 in.
Description
Standard Abrasives 724961 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 4 in and length of 4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 724961 A/O Aluminum Oxide AO Cross Pad P120 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 41418 - 051115-41418 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 724961 A/O Aluminum Oxide AO Cross Pad P120 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 41418
051115-41418
Standard Abrasives 724961 A/O Aluminum Oxide AO Cross Pad P120 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 41418 051115-41418
Standard Abrasives 724961 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 4 in and length of 4 in.

Standard Abrasives 724961 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 4 in and length of 4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41418
Product Name Standard Abrasives 724961 A/O Aluminum Oxide AO Cross Pad P120 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 41418
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Grit Cross Pad - 66261132233 - Norton Abrasives
Specs
Width 1.5 inch (38.1 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Medium sized grits or filaments
View Details
Sandpaper, Sanding Blocks & Pads - 1235765 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details