3M Standard Abrasives 705308 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 41417 66000090176

Description
Standard Abrasives 705308 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 in and length of 4 in.
Description
Standard Abrasives 705308 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 in and length of 4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705308 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 41417 - 051115-41417 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705308 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 41417
051115-41417
Standard Abrasives 705308 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 41417 051115-41417
Standard Abrasives 705308 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 in and length of 4 in.

Standard Abrasives 705308 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 in and length of 4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41417
Product Name Standard Abrasives 705308 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 in Width x 4 in Length - 1 in Pad Thickness - 41417
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Grit Square Pad - 66261194528 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205879 - RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
Grit Size 80 to 800
View Details
ScotchBrite™ General Purpose Hand Pad - 7447 - DME Company
Specs
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Product / Material Worked Metalworking
View Details