3M Standard Abrasives 723247 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 41413 66000090135

Description
Standard Abrasives 723247 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.
Description
Standard Abrasives 723247 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 723247 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 41413 - 051115-41413 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 723247 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 41413
051115-41413
Standard Abrasives 723247 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 41413 051115-41413
Standard Abrasives 723247 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.

Standard Abrasives 723247 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 1/2 in and length of 3 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41413
Product Name Standard Abrasives 723247 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 1/2 in Width x 3 1/2 in Length - 1 1/2 in Pad Thickness - 41413
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2795108 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
View Details
Electroplated Diamond Hand HPK-6 Pack - 66260307720 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
Non-Woven Hand Pad, General Purpose, AO - 51444 - Weiler Abrasives
Specs
Length 6 inch (152 mm)
Width 9 inch (229 mm)
Abrasive Type Aluminum Oxide
View Details