3M Standard Abrasives 722379 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 in Width x 3 in Length - 1 1/2 in Pad Thickness - 41412 66000090127

Description
Standard Abrasives 722379 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 in and length of 3 in.
Description
Standard Abrasives 722379 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 in and length of 3 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 722379 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 in Width x 3 in Length - 1 1/2 in Pad Thickness - 41412 - 051115-41412 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 722379 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 in Width x 3 in Length - 1 1/2 in Pad Thickness - 41412
051115-41412
Standard Abrasives 722379 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 in Width x 3 in Length - 1 1/2 in Pad Thickness - 41412 051115-41412
Standard Abrasives 722379 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 in and length of 3 in.

Standard Abrasives 722379 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 in and length of 3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41412
Product Name Standard Abrasives 722379 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 in Width x 3 in Length - 1 1/2 in Pad Thickness - 41412
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Grit Cross Pad - 66261132230 - Norton Abrasives
Specs
Width 1 inch (25.4 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Coarser filaments or grit sizes
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205873 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 150
View Details
Ultra Precision Polishing Pads - F1-90DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details