3M Standard Abrasives 715557 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 in Width x 3 in Length - 1 1/2 in Pad Thickness - 41411 66000090119

Description
Standard Abrasives 715557 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 in and length of 3 in.
Description
Standard Abrasives 715557 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 in and length of 3 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 715557 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 in Width x 3 in Length - 1 1/2 in Pad Thickness - 41411 - 051115-41411 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 715557 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 in Width x 3 in Length - 1 1/2 in Pad Thickness - 41411
051115-41411
Standard Abrasives 715557 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 in Width x 3 in Length - 1 1/2 in Pad Thickness - 41411 051115-41411
Standard Abrasives 715557 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 in and length of 3 in.

Standard Abrasives 715557 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 3 in and length of 3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41411
Product Name Standard Abrasives 715557 A/O Aluminum Oxide AO Cross Pad 80 Grit - 3 in Width x 3 in Length - 1 1/2 in Pad Thickness - 41411
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Merit AO Coarse Grit Cross Pad - 8834185519 - Norton Abrasives
Specs
Features Closed
Length 1 inch (25.4 mm)
Width 1 inch (25.4 mm)
View Details
Ultra Precision Polishing Pads - F1-70DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details