Standard Abrasives 715389 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P100. The cross pad has a width of 2 1/2 in and length of 2 1/2 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Pads |
| Product Number | 051115-41403 |
| Product Name | Standard Abrasives 715389 A/O Aluminum Oxide AO Cross Pad P100 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 41403 |
| Abrasive Type | Aluminum Oxide |