3M Standard Abrasives 715246 A/O Aluminum Oxide AO Cross Pad 80 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 41402 66000090028

Description
Standard Abrasives 715246 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 2 1/2 in and length of 2 1/2 in.
Description
Standard Abrasives 715246 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 2 1/2 in and length of 2 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 715246 A/O Aluminum Oxide AO Cross Pad 80 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 41402 - 051115-41402 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 715246 A/O Aluminum Oxide AO Cross Pad 80 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 41402
051115-41402
Standard Abrasives 715246 A/O Aluminum Oxide AO Cross Pad 80 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 41402 051115-41402
Standard Abrasives 715246 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 2 1/2 in and length of 2 1/2 in.

Standard Abrasives 715246 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 2 1/2 in and length of 2 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41402
Product Name Standard Abrasives 715246 A/O Aluminum Oxide AO Cross Pad 80 Grit - 2 1/2 in Width x 2 1/2 in Length - 3/4 in Pad Thickness - 41402
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205872 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Norton Blaze CA Coarse Grit Square Pad - 66261194557 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Nylon Floor Pads - X1901 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product / Material Worked Floors
View Details