Standard Abrasives 717619 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 2 in and length of 2 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Pads |
| Product Number | 051115-41399 |
| Product Name | Standard Abrasives 717619 A/O Aluminum Oxide AO Cross Pad 80 Grit - 2 in Width x 2 in Length - 1 in Pad Thickness - 41399 |
| Abrasive Type | Aluminum Oxide |