3M Standard Abrasives 724346 GP S/C Silicon Carbide SC Cross Pad 120 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41393 66000089939

Description
Standard Abrasives 724346 GP cross pad uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the cross pad forming a grit of 120. The cross pad has a width of 2 in and length of 2 in.
Description
Standard Abrasives 724346 GP cross pad uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the cross pad forming a grit of 120. The cross pad has a width of 2 in and length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 724346 GP S/C Silicon Carbide SC Cross Pad 120 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41393 - 051115-41393 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 724346 GP S/C Silicon Carbide SC Cross Pad 120 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41393
051115-41393
Standard Abrasives 724346 GP S/C Silicon Carbide SC Cross Pad 120 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41393 051115-41393
Standard Abrasives 724346 GP cross pad uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the cross pad forming a grit of 120. The cross pad has a width of 2 in and length of 2 in.

Standard Abrasives 724346 GP cross pad uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the cross pad forming a grit of 120. The cross pad has a width of 2 in and length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41393
Product Name Standard Abrasives 724346 GP S/C Silicon Carbide SC Cross Pad 120 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41393
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834182157 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205868 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 40
View Details