3M Standard Abrasives 723397 A/O Aluminum Oxide AO Cross Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41388 66000089889

Description
Standard Abrasives 723397 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 2 in and length of 2 in.
Description
Standard Abrasives 723397 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 2 in and length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 723397 A/O Aluminum Oxide AO Cross Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41388 - 051115-41388 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 723397 A/O Aluminum Oxide AO Cross Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41388
051115-41388
Standard Abrasives 723397 A/O Aluminum Oxide AO Cross Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41388 051115-41388
Standard Abrasives 723397 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 2 in and length of 2 in.

Standard Abrasives 723397 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 2 in and length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41388
Product Name Standard Abrasives 723397 A/O Aluminum Oxide AO Cross Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41388
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Multi-Air ZA Coarse Paper H&L Vacuum File Strip - 69957394449 - Norton Abrasives
Specs
Features Open
Length 5 inch (127 mm)
Width 2.75 inch (69.85 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205879 - RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
Grit Size 80 to 800
View Details