3M Standard Abrasives 724931 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41386 66000089863

Description
Standard Abrasives 724931 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 724931 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 724931 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41386 - 051115-41386 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 724931 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41386
051115-41386
Standard Abrasives 724931 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41386 051115-41386
Standard Abrasives 724931 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 724931 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41386
Product Name Standard Abrasives 724931 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41386
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235767 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 240
View Details
Merit AO Medium Grit Cross Pad - 8834182196 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details