3M Standard Abrasives 713465 A/O Aluminum Oxide AO Cross Pad P120 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41384 66000089848

Description
Standard Abrasives 713465 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 713465 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713465 A/O Aluminum Oxide AO Cross Pad P120 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41384 - 051115-41384 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713465 A/O Aluminum Oxide AO Cross Pad P120 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41384
051115-41384
Standard Abrasives 713465 A/O Aluminum Oxide AO Cross Pad P120 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41384 051115-41384
Standard Abrasives 713465 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 713465 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P120. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41384
Product Name Standard Abrasives 713465 A/O Aluminum Oxide AO Cross Pad P120 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41384
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235767 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 240
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Norton Dry Ice Multi-Air CA Medium Paper H&L Vacuum File Strip - 69957394472 - Norton Abrasives
Specs
Features Open
Length 8 inch (203 mm)
Width 2.75 inch (69.85 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details