3M Standard Abrasives 713283 A/O Aluminum Oxide AO Cross Pad P100 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41383 66000089830

Description
Standard Abrasives 713283 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P100. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 713283 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P100. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713283 A/O Aluminum Oxide AO Cross Pad P100 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41383 - 051115-41383 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713283 A/O Aluminum Oxide AO Cross Pad P100 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41383
051115-41383
Standard Abrasives 713283 A/O Aluminum Oxide AO Cross Pad P100 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41383 051115-41383
Standard Abrasives 713283 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P100. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 713283 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P100. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41383
Product Name Standard Abrasives 713283 A/O Aluminum Oxide AO Cross Pad P100 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41383
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Electroplated Diamond Hand Pad HP400 - 66260305852 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Sandpaper, Sanding Blocks & Pads - 2205868 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 40
View Details