3M Standard Abrasives 719662 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41382 66000089822

Description
Standard Abrasives 719662 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 719662 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 719662 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41382 - 051115-41382 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 719662 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41382
051115-41382
Standard Abrasives 719662 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41382 051115-41382
Standard Abrasives 719662 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 719662 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41382
Product Name Standard Abrasives 719662 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41382
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Square Pad - 8834184397 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 1830960 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Grit Size 100
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details