3M Standard Abrasives 723037 A/O Aluminum Oxide AO Cross Pad P180 Grit - 1 1/2 in Width x 1 1/2 in Length - 3/8 in Pad Thickness - 41380 66000089806

Description
Standard Abrasives 723037 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P180. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 723037 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P180. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 723037 A/O Aluminum Oxide AO Cross Pad P180 Grit - 1 1/2 in Width x 1 1/2 in Length - 3/8 in Pad Thickness - 41380 - 051115-41380 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 723037 A/O Aluminum Oxide AO Cross Pad P180 Grit - 1 1/2 in Width x 1 1/2 in Length - 3/8 in Pad Thickness - 41380
051115-41380
Standard Abrasives 723037 A/O Aluminum Oxide AO Cross Pad P180 Grit - 1 1/2 in Width x 1 1/2 in Length - 3/8 in Pad Thickness - 41380 051115-41380
Standard Abrasives 723037 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P180. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 723037 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of P180. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41380
Product Name Standard Abrasives 723037 A/O Aluminum Oxide AO Cross Pad P180 Grit - 1 1/2 in Width x 1 1/2 in Length - 3/8 in Pad Thickness - 41380
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Quadroflex Flexible Diamond Sheets - 69014133483 - Norton Abrasives
Specs
Features Open; Structured
Length 5 inch (127 mm)
Width 3.25 inch (82.55 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Sandpaper, Sanding Blocks & Pads - 2795106 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
View Details