3M Standard Abrasives 718121 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 41377 66000089772

Description
Standard Abrasives 718121 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 in and length of 1 in.
Description
Standard Abrasives 718121 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 in and length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 718121 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 41377 - 051115-41377 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 718121 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 41377
051115-41377
Standard Abrasives 718121 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 41377 051115-41377
Standard Abrasives 718121 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 in and length of 1 in.

Standard Abrasives 718121 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 1 in and length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41377
Product Name Standard Abrasives 718121 A/O Aluminum Oxide AO Cross Pad 80 Grit - 1 in Width x 1 in Length - 3/8 in Pad Thickness - 41377
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Electroplated Diamond Hand Pad HP1800 - 66260306364 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 148055 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
ScotchBrite™ Ultra-Fine Hand Pad - 7448 - DME Company
Specs
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Product / Material Worked Metalworking
View Details