3M Standard Abrasives 723177 A/O Aluminum Oxide AO Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41376 66000089764

Description
Standard Abrasives 723177 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 723177 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 723177 A/O Aluminum Oxide AO Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41376 - 051115-41376 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 723177 A/O Aluminum Oxide AO Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41376
051115-41376
Standard Abrasives 723177 A/O Aluminum Oxide AO Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41376 051115-41376
Standard Abrasives 723177 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 723177 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41376
Product Name Standard Abrasives 723177 A/O Aluminum Oxide AO Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41376
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235765 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Merit AO Coarse Grit Cross Pad - 8834184943 - Norton Abrasives
Specs
Features Closed
Length 1 inch (25.4 mm)
Width 1 inch (25.4 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Non-Woven Hand Pad, Standard Duty, AO - 51457 - Weiler Abrasives
Specs
Length 6 inch (152 mm)
Width 9 inch (229 mm)
Abrasive Type Aluminum Oxide
View Details