3M Standard Abrasives 724901 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41371 66000089715

Description
Standard Abrasives 724901 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.
Description
Standard Abrasives 724901 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 724901 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41371 - 051115-41371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 724901 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41371
051115-41371
Standard Abrasives 724901 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41371 051115-41371
Standard Abrasives 724901 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.

Standard Abrasives 724901 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41371
Product Name Standard Abrasives 724901 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41371
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205876 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 280
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Norton Blaze CA Coarse Grit Cross Pad - 66261194513 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details