3M Standard Abrasives 724620 A/O Aluminum Oxide AO Square Pad 60 Grit - 4 in Width x 4 in Length - 3/8 in Pad Thickness - 41368 66000089681

Description
Standard Abrasives 724620 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 4 in and length of 4 in.
Description
Standard Abrasives 724620 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 4 in and length of 4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 724620 A/O Aluminum Oxide AO Square Pad 60 Grit - 4 in Width x 4 in Length - 3/8 in Pad Thickness - 41368 - 051115-41368 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 724620 A/O Aluminum Oxide AO Square Pad 60 Grit - 4 in Width x 4 in Length - 3/8 in Pad Thickness - 41368
051115-41368
Standard Abrasives 724620 A/O Aluminum Oxide AO Square Pad 60 Grit - 4 in Width x 4 in Length - 3/8 in Pad Thickness - 41368 051115-41368
Standard Abrasives 724620 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 4 in and length of 4 in.

Standard Abrasives 724620 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 4 in and length of 4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41368
Product Name Standard Abrasives 724620 A/O Aluminum Oxide AO Square Pad 60 Grit - 4 in Width x 4 in Length - 3/8 in Pad Thickness - 41368
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Electroplated Diamond Hand Pad HP120 - 66260306361 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2205868 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 40
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
ScotchBrite™ General Duty Hand Pad - 8447 - DME Company
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
View Details