3M Standard Abrasives 714792 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41366 66000089665

Description
Standard Abrasives 714792 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.
Description
Standard Abrasives 714792 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 714792 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41366 - 051115-41366 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 714792 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41366
051115-41366
Standard Abrasives 714792 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41366 051115-41366
Standard Abrasives 714792 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.

Standard Abrasives 714792 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41366
Product Name Standard Abrasives 714792 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41366
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Electroplated Diamond Hand Pad HP400 - 66260305852 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 1830960 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Grit Size 100
View Details
ScotchBrite™ Blending Hand Pad - 7446 - DME Company
Specs
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Product / Material Worked Metalworking
View Details