3M Standard Abrasives 706495 A/O Aluminum Oxide AO Square Pad 60 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 41360 66000089608

Description
Standard Abrasives 706495 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 3 in and length of 3 in.
Description
Standard Abrasives 706495 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 3 in and length of 3 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 706495 A/O Aluminum Oxide AO Square Pad 60 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 41360 - 051115-41360 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 706495 A/O Aluminum Oxide AO Square Pad 60 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 41360
051115-41360
Standard Abrasives 706495 A/O Aluminum Oxide AO Square Pad 60 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 41360 051115-41360
Standard Abrasives 706495 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 3 in and length of 3 in.

Standard Abrasives 706495 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 3 in and length of 3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41360
Product Name Standard Abrasives 706495 A/O Aluminum Oxide AO Square Pad 60 Grit - 3 in Width x 3 in Length - 1/2 in Pad Thickness - 41360
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Norton Blaze CA Coarse Grit Square Pad - 66261194531 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Ultra Precision Polishing Pads - F1-90DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details