3M Standard Abrasives 717804 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 1/2 in Width x 2 1/2 in Length - 1/2 in Pad Thickness - 41358 66000089582

Description
Standard Abrasives 717804 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 1/2 in and length of 2 1/2 in.
Description
Standard Abrasives 717804 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 1/2 in and length of 2 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 717804 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 1/2 in Width x 2 1/2 in Length - 1/2 in Pad Thickness - 41358 - 051115-41358 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 717804 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 1/2 in Width x 2 1/2 in Length - 1/2 in Pad Thickness - 41358
051115-41358
Standard Abrasives 717804 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 1/2 in Width x 2 1/2 in Length - 1/2 in Pad Thickness - 41358 051115-41358
Standard Abrasives 717804 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 1/2 in and length of 2 1/2 in.

Standard Abrasives 717804 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 2 1/2 in and length of 2 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41358
Product Name Standard Abrasives 717804 A/O Aluminum Oxide AO Square Pad 60 Grit - 2 1/2 in Width x 2 1/2 in Length - 1/2 in Pad Thickness - 41358
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Norton Metal AO Coarse Grit Cross Pad - 66261132239 - Norton Abrasives
Specs
Width 2 inch (50.8 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Medium sized grits or filaments
View Details
Ultra Precision Polishing Pads - F1-70DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details