3M Standard Abrasives 703654 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41354 66000089541

Description
Standard Abrasives 703654 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.
Description
Standard Abrasives 703654 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 703654 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41354 - 051115-41354 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 703654 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41354
051115-41354
Standard Abrasives 703654 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41354 051115-41354
Standard Abrasives 703654 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.

Standard Abrasives 703654 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 2 in and length of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41354
Product Name Standard Abrasives 703654 A/O Aluminum Oxide AO Square Pad 80 Grit - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 41354
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834184194 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205868 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 40
View Details