3M Standard Abrasives 705209 A/O Aluminum Oxide AO Square Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41345 66000089459

Description
Standard Abrasives 705209 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 705209 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705209 A/O Aluminum Oxide AO Square Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41345 - 051115-41345 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705209 A/O Aluminum Oxide AO Square Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41345
051115-41345
Standard Abrasives 705209 A/O Aluminum Oxide AO Square Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41345 051115-41345
Standard Abrasives 705209 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 705209 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 60. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41345
Product Name Standard Abrasives 705209 A/O Aluminum Oxide AO Square Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41345
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834185578 - Norton Abrasives
Specs
Features Closed
Length 0.7500 inch (19.05 mm)
Width 0.7500 inch (19.05 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2795107 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details