3M Standard Abrasives 724010 A/O Aluminum Oxide AO Square Pad P100 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41343 66000089434

Description
Standard Abrasives 724010 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of P100. The square pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 724010 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of P100. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 724010 A/O Aluminum Oxide AO Square Pad P100 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41343 - 051115-41343 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 724010 A/O Aluminum Oxide AO Square Pad P100 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41343
051115-41343
Standard Abrasives 724010 A/O Aluminum Oxide AO Square Pad P100 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41343 051115-41343
Standard Abrasives 724010 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of P100. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 724010 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of P100. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41343
Product Name Standard Abrasives 724010 A/O Aluminum Oxide AO Square Pad P100 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41343
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2795108 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Abrasive Type Silicon Carbide; Silicon Carbide
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Merit AO Coarse Grit Cross Pad - 8834184128 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details