3M Standard Abrasives 718124 A/O Aluminum Oxide AO Square Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41342 66000089426

Description
Standard Abrasives 718124 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 1 1/2 in and length of 1 1/2 in.
Description
Standard Abrasives 718124 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 718124 A/O Aluminum Oxide AO Square Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41342 - 051115-41342 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 718124 A/O Aluminum Oxide AO Square Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41342
051115-41342
Standard Abrasives 718124 A/O Aluminum Oxide AO Square Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41342 051115-41342
Standard Abrasives 718124 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Standard Abrasives 718124 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 1 1/2 in and length of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41342
Product Name Standard Abrasives 718124 A/O Aluminum Oxide AO Square Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 41342
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Merit AO Coarse Grit Cross Pad - 8834184128 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details