3M Standard Abrasives 722813 A/O Aluminum Oxide AO Square Pad 80 Grit - 1 in Width x 1 in Length - 1/2 in Pad Thickness - 41339 66000089392

Description
Standard Abrasives 722813 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 1 in and length of 1 in.
Description
Standard Abrasives 722813 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 1 in and length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 722813 A/O Aluminum Oxide AO Square Pad 80 Grit - 1 in Width x 1 in Length - 1/2 in Pad Thickness - 41339 - 051115-41339 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 722813 A/O Aluminum Oxide AO Square Pad 80 Grit - 1 in Width x 1 in Length - 1/2 in Pad Thickness - 41339
051115-41339
Standard Abrasives 722813 A/O Aluminum Oxide AO Square Pad 80 Grit - 1 in Width x 1 in Length - 1/2 in Pad Thickness - 41339 051115-41339
Standard Abrasives 722813 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 1 in and length of 1 in.

Standard Abrasives 722813 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 1 in and length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-41339
Product Name Standard Abrasives 722813 A/O Aluminum Oxide AO Square Pad 80 Grit - 1 in Width x 1 in Length - 1/2 in Pad Thickness - 41339
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Sandpaper, Sanding Blocks & Pads - 1235764 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 36
View Details
Electroplated Diamond Hand Pad HP400 - 66260305852 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details