Standard Abrasives 724055 square pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the square pad forming a grit of 80. The square pad has a width of 3/4 in and length of 3/4 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Pads |
| Product Number | 051115-41338 |
| Product Name | Standard Abrasives 724055 A/O Aluminum Oxide AO Square Pad 80 Grit - 3/4 in Width x 3/4 in Length - 3/4 in Pad Thickness - 41338 |
| Abrasive Type | Aluminum Oxide |