3M Standard Abrasives 727095 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37685 66000052853

Description
Standard Abrasives 727095 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.
Description
Standard Abrasives 727095 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727095 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37685 - 051115-37685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727095 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37685
051115-37685
Standard Abrasives 727095 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37685 051115-37685
Standard Abrasives 727095 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Standard Abrasives 727095 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37685
Product Name Standard Abrasives 727095 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 37685
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149835 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - 1290196 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Bands - 46446 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Width 1.19 inch (30.16 mm)
Max Speed 12700 rpm
View Details