3M Standard Abrasives 727093 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 37683 66000052838

Description
Standard Abrasives 727093 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.
Description
Standard Abrasives 727093 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727093 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 37683 - 051115-37683 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727093 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 37683
051115-37683
Standard Abrasives 727093 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 37683 051115-37683
Standard Abrasives 727093 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Standard Abrasives 727093 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37683
Product Name Standard Abrasives 727093 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 37683
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137475 - Norton Abrasives
Specs
Type Ceramic
Max Speed 40000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z4507FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details