3M Standard Abrasives 727088 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 37678 66000052788

Description
Standard Abrasives 727088 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in.
Description
Standard Abrasives 727088 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727088 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 37678 - 051115-37678 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727088 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 37678
051115-37678
Standard Abrasives 727088 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 37678 051115-37678
Standard Abrasives 727088 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in.

Standard Abrasives 727088 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37678
Product Name Standard Abrasives 727088 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 37678
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834133002 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels - PC205 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details