3M Standard Abrasives 727118 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37672 66000052721

Description
Standard Abrasives 727118 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.
Description
Standard Abrasives 727118 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727118 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37672 - 051115-37672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727118 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37672
051115-37672
Standard Abrasives 727118 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37672 051115-37672
Standard Abrasives 727118 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Standard Abrasives 727118 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37672
Product Name Standard Abrasives 727118 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37672
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 3AM - 66254428454 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
1/2
Specs
Type Abrasive Brush
Width 5.3 inch (135 mm)
Max Speed 2000 rpm
View Details
Long Life Blending Flap Discs - ENDURO-FLEX™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
Mandrel Mounted Wheel Brushes - BMC-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details