3M Standard Abrasives 727117 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37671 66000052713

Description
Standard Abrasives 727117 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.
Description
Standard Abrasives 727117 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727117 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37671 - 051115-37671 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727117 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37671
051115-37671
Standard Abrasives 727117 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37671 051115-37671
Standard Abrasives 727117 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Standard Abrasives 727117 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37671
Product Name Standard Abrasives 727117 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37671
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Threaded Shank Mini Flap Wheel - 08834135019 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details
Flap Disc - WEI-50593 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details