3M Standard Abrasives Buff and Blend 811031 HS A/O Aluminum Oxide AO Type 27 Disc - 4 1/2 in4 1/2 in Diameter - 7/8 in Center Hole - 37667 66000052671

Description
Standard Abrasives Buff and Blend 811031 HS type 27 disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives type 27 disc can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives Buff and Blend 811031 HS type 27 disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives type 27 disc can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 811031 HS A/O Aluminum Oxide AO Type 27 Disc - 4 1/2 in4 1/2 in Diameter - 7/8 in Center Hole - 37667 - 051115-37667 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 811031 HS A/O Aluminum Oxide AO Type 27 Disc - 4 1/2 in4 1/2 in Diameter - 7/8 in Center Hole - 37667
051115-37667
Standard Abrasives Buff and Blend 811031 HS A/O Aluminum Oxide AO Type 27 Disc - 4 1/2 in4 1/2 in Diameter - 7/8 in Center Hole - 37667 051115-37667
Standard Abrasives Buff and Blend 811031 HS type 27 disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives type 27 disc can be run at a maximum speed of 8000 RPMs.

Standard Abrasives Buff and Blend 811031 HS type 27 disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives type 27 disc can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37667
Product Name Standard Abrasives Buff and Blend 811031 HS A/O Aluminum Oxide AO Type 27 Disc - 4 1/2 in4 1/2 in Diameter - 7/8 in Center Hole - 37667
Bore / Shank 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Surface Prep Super Fine Surface Conditioning Disc - 08834113168 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742106-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details