3M Standard Abrasives 720004 PSA Disc Pad - 3/4 in DIA - 1/8 in Shank - Shank Thread Attachment - 37564 66000051640

Description
Standard Abrasives 720004 PSA disc pad is another outstanding product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3/4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.
Description
Standard Abrasives 720004 PSA disc pad is another outstanding product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3/4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 720004 PSA Disc Pad - 3/4 in DIA - 1/8 in Shank - Shank Thread Attachment - 37564 - 051115-37564 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 720004 PSA Disc Pad - 3/4 in DIA - 1/8 in Shank - Shank Thread Attachment - 37564
051115-37564
Standard Abrasives 720004 PSA Disc Pad - 3/4 in DIA - 1/8 in Shank - Shank Thread Attachment - 37564 051115-37564
Standard Abrasives 720004 PSA disc pad is another outstanding product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3/4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.

Standard Abrasives 720004 PSA disc pad is another outstanding product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3/4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37564
Product Name Standard Abrasives 720004 PSA Disc Pad - 3/4 in DIA - 1/8 in Shank - Shank Thread Attachment - 37564
Outer / OD 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Zirconium dioxide
Grit Size 120 # or Microns
View Details
Norton Blaze CA Coarse Fiber Disc - 66254464822 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Outer / OD 5.00 inch (127 mm)
View Details
Resin Fiber Disc - 794105-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Silicon Carbide Grinding Papers -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting (optional feature); Finishing and Deburring (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits) (optional feature); Planarization of Metallographic Specimens
Mounting PSA or Adhesive
View Details