3M Standard Abrasives 543603 Medium Black TS Quick Change Disc Pad - 7 in DIA - Internal Thread Attachment - 37267 66000048679

Description
Standard Abrasives 543603 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 8,600. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.
Description
Standard Abrasives 543603 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 8,600. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 543603 Medium Black TS Quick Change Disc Pad - 7 in DIA - Internal Thread Attachment - 37267 - 051115-37267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 543603 Medium Black TS Quick Change Disc Pad - 7 in DIA - Internal Thread Attachment - 37267
051115-37267
Standard Abrasives 543603 Medium Black TS Quick Change Disc Pad - 7 in DIA - Internal Thread Attachment - 37267 051115-37267
Standard Abrasives 543603 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 8,600. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Standard Abrasives 543603 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 8,600. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37267
Product Name Standard Abrasives 543603 Medium Black TS Quick Change Disc Pad - 7 in DIA - Internal Thread Attachment - 37267
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 240 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834166327 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742089-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Quick-Change Sanding Disc - COOLCUT XX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Sanding
Mounting QuickChange
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
View Details