3M Standard Abrasives 548054 Medium Black TP Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90594 66000048653

Description
Standard Abrasives 548054 tp quick change disc pad is another superb product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TP pad.
Description
Standard Abrasives 548054 tp quick change disc pad is another superb product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TP pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 548054 Medium Black TP Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90594 - 051128-90594 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 548054 Medium Black TP Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90594
051128-90594
Standard Abrasives 548054 Medium Black TP Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90594 051128-90594
Standard Abrasives 548054 tp quick change disc pad is another superb product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TP pad.

Standard Abrasives 548054 tp quick change disc pad is another superb product from Standard Abrasives. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TP pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051128-90594
Product Name Standard Abrasives 548054 Medium Black TP Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90594
Outer / OD 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Fine Grit Paper H&L Disc - 63642506225 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Abrasive Discs - 2795168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 50 # or Microns
View Details
Sanding Discs for Stone / Marble / Granite - ARSF - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; F Weight Paper
Type Silicon Carbide
Grit Size 80 to 220 # or Microns
View Details
Abrasive Discs - 173395 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.874 inch (22.2 mm)
Type Diamond; Diamond
View Details