3M Standard Abrasives 541095 Hard Black TS Quick Change Disc Pad - 3 in DIA - Internal Thread Attachment - 37194 66000047945

Description
Standard Abrasives 541095 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.
Description
Standard Abrasives 541095 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 541095 Hard Black TS Quick Change Disc Pad - 3 in DIA - Internal Thread Attachment - 37194 - 051115-37194 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 541095 Hard Black TS Quick Change Disc Pad - 3 in DIA - Internal Thread Attachment - 37194
051115-37194
Standard Abrasives 541095 Hard Black TS Quick Change Disc Pad - 3 in DIA - Internal Thread Attachment - 37194 051115-37194
Standard Abrasives 541095 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Standard Abrasives 541095 ts quick change disc pad is another outstanding product from Standard Abrasives. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-37194
Product Name Standard Abrasives 541095 Hard Black TS Quick Change Disc Pad - 3 in DIA - Internal Thread Attachment - 37194
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1953583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461217 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
3
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details
Abrasive Discs - 216245 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details