3M Standard Abrasives Buff and Blend 265008 HP A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37184 66000047846

Description
Standard Abrasives Buff and Blend 265008 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives Buff and Blend 265008 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 265008 HP A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37184 - 051115-37184 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 265008 HP A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37184
051115-37184
Standard Abrasives Buff and Blend 265008 HP A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37184 051115-37184
Standard Abrasives Buff and Blend 265008 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Standard Abrasives Buff and Blend 265008 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37184
Product Name Standard Abrasives Buff and Blend 265008 HP A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37184
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Multi-Air ZA Coarse Paper H&L Vacuum File Strip - 69957394363 - Norton Abrasives
Specs
Features Open
Length 8 inch (203 mm)
Width 2.75 inch (69.85 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205870 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details