3M Standard Abrasives Buff and Blend 265006 HS A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37183 66000047838

Description
Standard Abrasives Buff and Blend 265006 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives Buff and Blend 265006 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 265006 HS A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37183 - 051115-37183 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 265006 HS A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37183
051115-37183
Standard Abrasives Buff and Blend 265006 HS A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37183 051115-37183
Standard Abrasives Buff and Blend 265006 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Standard Abrasives Buff and Blend 265006 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 3/4 in and length of 3/4 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37183
Product Name Standard Abrasives Buff and Blend 265006 HS A/O Aluminum Oxide AO Cross Buff - 3/4 in Width x 3/4 in Length - 3/8 in Pad Thickness - 37183
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205871 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 80
View Details
Quadroflex Flexible Diamond Sheets - 69014133485 - Norton Abrasives
Specs
Features Open; Structured
Length 5 inch (127 mm)
Width 3.25 inch (82.55 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details