3M Standard Abrasives Buff and Blend 727460 HS A/O Aluminum Oxide AO Cross Buff - 1 1/4 in Width x 1 1/4 in Length - 1/2 in Pad Thickness - 37166 66000047663

Description
Standard Abrasives Buff and Blend 727460 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/4 in and length of 1 1/4 in.
Description
Standard Abrasives Buff and Blend 727460 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/4 in and length of 1 1/4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 727460 HS A/O Aluminum Oxide AO Cross Buff - 1 1/4 in Width x 1 1/4 in Length - 1/2 in Pad Thickness - 37166 - 051115-37166 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 727460 HS A/O Aluminum Oxide AO Cross Buff - 1 1/4 in Width x 1 1/4 in Length - 1/2 in Pad Thickness - 37166
051115-37166
Standard Abrasives Buff and Blend 727460 HS A/O Aluminum Oxide AO Cross Buff - 1 1/4 in Width x 1 1/4 in Length - 1/2 in Pad Thickness - 37166 051115-37166
Standard Abrasives Buff and Blend 727460 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/4 in and length of 1 1/4 in.

Standard Abrasives Buff and Blend 727460 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/4 in and length of 1 1/4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37166
Product Name Standard Abrasives Buff and Blend 727460 HS A/O Aluminum Oxide AO Cross Buff - 1 1/4 in Width x 1 1/4 in Length - 1/2 in Pad Thickness - 37166
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205870 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Merit AO Coarse Grit Cartridge Roll - 8834180231 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Abrasive Type Aluminum Oxide
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details