3M Standard Abrasives Buff and Blend 727459 HP A/O Aluminum Oxide AO Cross Buff - 1 1/4 in Width x 1 1/4 in Length - 1/2 in Pad Thickness - 37165 66000047655

Description
Standard Abrasives Buff and Blend 727459 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/4 in and length of 1 1/4 in.
Description
Standard Abrasives Buff and Blend 727459 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/4 in and length of 1 1/4 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 727459 HP A/O Aluminum Oxide AO Cross Buff - 1 1/4 in Width x 1 1/4 in Length - 1/2 in Pad Thickness - 37165 - 051115-37165 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 727459 HP A/O Aluminum Oxide AO Cross Buff - 1 1/4 in Width x 1 1/4 in Length - 1/2 in Pad Thickness - 37165
051115-37165
Standard Abrasives Buff and Blend 727459 HP A/O Aluminum Oxide AO Cross Buff - 1 1/4 in Width x 1 1/4 in Length - 1/2 in Pad Thickness - 37165 051115-37165
Standard Abrasives Buff and Blend 727459 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/4 in and length of 1 1/4 in.

Standard Abrasives Buff and Blend 727459 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 1 1/4 in and length of 1 1/4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37165
Product Name Standard Abrasives Buff and Blend 727459 HP A/O Aluminum Oxide AO Cross Buff - 1 1/4 in Width x 1 1/4 in Length - 1/2 in Pad Thickness - 37165
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235764 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 36
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sealer Sanding Sponge - 63642502538 - Norton Abrasives
Specs
Features Open
Length 4.75 inch (121 mm)
Width 3.75 inch (95.25 mm)
View Details
Ultra Precision Polishing Pads - F1-90DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details