3M Standard Abrasives Buff and Blend 727399 HS A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 3/4 in Pad Thickness - 37158 66000047580

Description
Standard Abrasives Buff and Blend 727399 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend 727399 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 727399 HS A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 3/4 in Pad Thickness - 37158 - 051115-37158 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 727399 HS A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 3/4 in Pad Thickness - 37158
051115-37158
Standard Abrasives Buff and Blend 727399 HS A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 3/4 in Pad Thickness - 37158 051115-37158
Standard Abrasives Buff and Blend 727399 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend 727399 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37158
Product Name Standard Abrasives Buff and Blend 727399 HS A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 3/4 in Pad Thickness - 37158
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1830960 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Grit Size 100
View Details
Norton Metal AO Coarse Grit Square Pad - 66261132263 - Norton Abrasives
Specs
Width 2 to ? inch (50.8 to ? mm)
Abrasive Type Aluminum Oxide
Applications Dry; Medium sized grits or filaments
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Non-Woven Hand Pad, Standard Duty, AO - 51457 - Weiler Abrasives
Specs
Length 6 inch (152 mm)
Width 9 inch (229 mm)
Abrasive Type Aluminum Oxide
View Details