3M Standard Abrasives Buff and Blend 727397 HP A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37155 66000047556

Description
Standard Abrasives Buff and Blend 727397 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend 727397 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 727397 HP A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37155 - 051115-37155 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 727397 HP A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37155
051115-37155
Standard Abrasives Buff and Blend 727397 HP A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37155 051115-37155
Standard Abrasives Buff and Blend 727397 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend 727397 HP cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37155
Product Name Standard Abrasives Buff and Blend 727397 HP A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37155
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Quadroflex Flexible Diamond Sheets - 69014133487 - Norton Abrasives
Specs
Features Open; Structured
Length 5 inch (127 mm)
Width 3.25 inch (82.55 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details