3M Standard Abrasives Buff and Blend 727396 HS A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37154 66000047549

Description
Standard Abrasives Buff and Blend 727396 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend 727396 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 727396 HS A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37154 - 051115-37154 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 727396 HS A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37154
051115-37154
Standard Abrasives Buff and Blend 727396 HS A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37154 051115-37154
Standard Abrasives Buff and Blend 727396 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend 727396 HS cross buff uses A/O aluminum oxide AO as the abrasive material. The cross buff has a width of 2 in and length of 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cross buff can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-37154
Product Name Standard Abrasives Buff and Blend 727396 HS A/O Aluminum Oxide AO Cross Buff - 2 in Width x 2 in Length - 1/2 in Pad Thickness - 37154
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 148055 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Merit AO Coarse Grit Cross Pad - 8834185519 - Norton Abrasives
Specs
Features Closed
Length 1 inch (25.4 mm)
Width 1 inch (25.4 mm)
View Details
Ultra Precision Polishing Pads - F1-70DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details